FORD ESB-M1A71-A

STEEL, STAINLESS - EXTERIOR SCREWS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 23 September 2002
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is an austenitic stainless steel that can be cold headed and upset. When given an appropriate surface finish, it shall retain such finish under service conditions.

Document History

December 1, 2014
STEEL, STAINLESS - EXTERIOR SCREWS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an austenitic stainless steel that can be cold headed and upset. When given an appropriate surface finish, it shall retain such finish under service...
FORD ESB-M1A71-A
September 23, 2002
STEEL, STAINLESS - EXTERIOR SCREWS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an austenitic stainless steel that can be cold headed and upset. When given an appropriate surface finish, it shall retain such finish under...
April 25, 1978
STEEL, STAINLESS, EXTERIOR SCREWS
1. SCOPE The material defined by this specification is an austenitic stainless steel that can be cold headed and upset. When given an appropriate surface finish, it shall retain such finish under...

References

Advertisement