ATIS - T1.416.04
Network and Customer Installation Interfaces - SONET Physical Layer Interface and Mapping Specifications for ATM Applications
inactive
| Organization: | ATIS |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 72 |
Document History
January 1, 2005
Network and Customer Installation Interfaces - SONET Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for SONET User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the SONET payload. The...
T1.416.04
January 1, 2005
Network and Customer Installation Interfaces - SONET Physical Layer Interface and Mapping Specifications for ATM Applications
A description is not available for this item.
January 1, 2005
Network and Customer Installation Interfaces - SONET Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for SONET User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the SONET payload. The...
January 1, 2005
Network and Customer Installation Interfaces - SONET Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for SONET User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the SONET payload. The...