DS/EN ISP 10611-5

Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 5: AMH13 - MS Access (P7)

inactive, Most Current
Organization: DS
Publication Date: 14 February 1996
Status: inactive
Page Count: 50
ICS Code (Multilayer applications): 35.100.05
scope:

This part of EN ISP 10611 covers access to a message store (MS) using the P7 MS Access Protocol (see also figure 1). These specifications form part of the Common Messaging application functions, as defined in the parts of ISO/IEC ISP 10611, which form a common basis for content type-dependent International Standardized Profiles for MHS that will be developed.

Document History

DS/EN ISP 10611-5
February 14, 1996
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 5: AMH13 - MS Access (P7)
This part of EN ISP 10611 covers access to a message store (MS) using the P7 MS Access Protocol (see also figure 1). These specifications form part of the Common Messaging application functions, as...

References

Advertisement