DS/EN 28430-1
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
inactive, Most Current
| Organization: | DS |
| Publication Date: | 6 August 1992 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Welding consumables): | 25.160.20 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of EN 28430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1:10 is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Document History
DS/EN 28430-1
August 6, 1992
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
This part of EN 28430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper...