DOD - SMD 5962-90585

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY TTL, MULTI-MODE BUFFERED LATCH, INV. (THREE-STATE), MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 6 April 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices."

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F432 Multi-mode buffered latch. INV. (three-state)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead .640" × .420" × .090"), flat package L D-9 (24-lead 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input current range - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to output in high output state range −0.5 V to +VCC Current applied to output in low output state - - - 40 mA Maximum power dissipation (PD) 1/ - - - - - - - - - 385 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Storage temperature - - - - - - - - - - - - - - - - −65°C to 150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - 0.8 V dc Input clamp current - - - - - - - - - - - - - - - - −18 mA High level output current [I bar][N bar][T bar] - - - - - - - - - - - - - - - - - - - - - - - −1.0 mA Q0 to Q7 - - - - - - - - - - - - - - - - - - - - - −3.0 mA Low-level output current - - - - - - - - - - - - - - 20 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C Minimum setup time, Dn to [S bar][0 bar], S1, STB or M: TC = +25°C - - - - - - - - - - - - - - - - - - - - 0 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - 1.0 ns Minimum hold time, Dn to [S bar][0 bar], S1, STB or M: (H) TC = +25°C - - - - - - - - - - - - - - - - - - - - 9.0 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - 9.5 ns Minimum hold time, Dn to [S bar][0 bar], S1, STB or M: (L) TC = +25°C - - - - - - - - - - - - - - - - - - - - 8.0 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - 9.5 ns

Recommended operating conditions - Continued.

Minimum pulse width, [S bar][0 bar], S1, STB: TC = +25°C - - - - - - - - - - - - - - - - - - - - 8.0 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - 9.0 ns Minimum pulse width, [M bar][R bar] TC = +25°C - - - - - - - - - - - - - - - - - - - - 8.0 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - 9.0 ns Minimum recovery time TC = +25°C - - - - - - - - - - - - - - - - - - - - 0 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - 0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 24, 2010
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY TTL, MULTI-MODE BUFFERED LATCH, INV. (THREE-STATE), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-90585
April 6, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY TTL, MULTI-MODE BUFFERED LATCH, INV. (THREE-STATE), MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices."...
July 11, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY TTL, MULTI-MODE BUFFERED LATCH, INV. (THREE-STATE), MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement