FORD WSS-M4D631-A2
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 4 March 1998 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a natural ABS resin designed for use in molded-in-color, low gloss interior applications requiring ductile impact performance at ambient and low temperatures and enhanced chemical resistance.
Document History
July 29, 2008
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a natural ABS resin designed for use in molded-in-color, low gloss interior applications requiring ductile impact performance at ambient and low...
FORD WSS-M4D631-A2
March 4, 1998
ABS MOLDING COMPOUND, HIGH COLD IMPACT INTERIOR
1. SCOPE The material defined by this specification is a natural ABS resin designed for use in molded-in-color, low gloss interior applications requiring ductile impact performance at ambient and low...