DS/EN 1940

Self adhesive tapes - Measurement of breaking strength

inactive, Most Current
Organization: DS
Publication Date: 28 March 1996
Status: inactive
Page Count: 6
ICS Code (Adhesives): 83.180
scope:

This standard specifies a method to measure the breaking strength of a self adhesive tape when it is subjected to a tensile force sufficient to cause it to break. The breaking strength of adhesive tape is of value as an indication of its uniformity and quality, and its ability to withstand stresses during application and use. The maximum width of adhesive tape tested by this method is 25 mm.

Document History

DS/EN 1940
March 28, 1996
Self adhesive tapes - Measurement of breaking strength
This standard specifies a method to measure the breaking strength of a self adhesive tape when it is subjected to a tensile force sufficient to cause it to break. The breaking strength of adhesive...

References

Advertisement