DS/ETS 300352

Television Systems - Specification of the D2-HDMAC/Packet system

active, Most Current
Organization: DS
Publication Date: 31 January 1995
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This ETS defines the D2-HDMAC/packet system for High Definition Television (HDTV) broadcasting. It covers the baseband structure, multiplexing and modulation for the High Definition Multiplexed Analogue Components (HDMAC) vision signal and the accompanying digital services. As a member of the MAC/packet family this system incorporates the following features: time division multiplexing; HDMAC picture coding; packet multiplexing for sound and data; digital high and medium quality sound coding; service identification; conditional access with video;

Document History

DS/ETS 300352
January 31, 1995
Television Systems - Specification of the D2-HDMAC/Packet system
This ETS defines the D2-HDMAC/packet system for High Definition Television (HDTV) broadcasting. It covers the baseband structure, multiplexing and modulation for the High Definition Multiplexed...
Advertisement