FORD WSB-M3G225-A
TAPE, PRESSURE SENSITIVE, NON- STAINING, TEARABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 14 August 2006 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is an easy tear tape type with an adhesive on one side. The adhesive must be pressure sensitive over the range of -20 to 90 °C. The material must not show any transfer of adhesive upon removal.
Document History
March 5, 2021
TAPE, PRESSURE SENSITIVE, NON-STAINING, TEARABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an easy tear tape type with an adhesive on one side. The adhesive must be pressure sensitive over the range of -20 to 90 °C. The material must not show...
FORD WSB-M3G225-A
August 14, 2006
TAPE, PRESSURE SENSITIVE, NON- STAINING, TEARABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an easy tear tape type with an adhesive on one side. The adhesive must be pressure sensitive over the range of -20 to 90 °C. The material must not show...
November 17, 1994
TAPE, PRESSURE SENSITIVE, NON- STAINING, BREAKABLE, THROW AWAY
1. SCOPE The material defined by this specification is an easy tear tape type with an adhesive on one side. The adhesive must be pressure sensitive over the range of -20 to 90 C. The material must...