DLA - SMD-5962-87555 REV A
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 October 1989 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AC373 Octal transparent latch with three-state outputs 02 54AC11373 Octal transparent latch with three-state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage rang 1/ - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - - - - - ±50 mA DC VCC or GND current - - - - - - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) 3/ - - - - - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C Input rise or fall times: Device type 0l: VCC = 3.6 V to 5.5 V - - - - - - - - - - - - - - - - - 0 to 8 ns/V Device type 02: VCC = 3.0 V, 4.5 V; Dn, LE - - - - - - - - - - - - - - 0 to 8 ns/V VCC = 3.0 V, 4.5 V; [O bar][E bar] - - - - - - - - - - - - - - - - 0 to 5 ns/V Minimum setup time, Dn to LE (ts): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - - - - 5.5 ns TC = −55°C to + 125°C, VCC = 3.0 V - - - - - - - - - - - 6.5 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - - - 4.0 ns TC = −55°C to + 125°C, VCC = 4.5 V - - - - - - - - - - - 5.0 ns Minimum hold time, Dn to LE (th): TC = +25°C, VCC = 3.0 V: Device type 01 - - - - - - - - - - - - - - - - - - - - 0.0 ns Device type 02 - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = −55°C to +125°C, VCC = 3.0 V: Device type 01 - - - - - - - - - - - - - - - - - - - - 1.0 ns Device type 02 - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = +25°C, VCC = 4.5 V: Device type 01 - - - - - - - - - - - - - - - - - - - - 0.0 ns Device type 02 - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = −55°C to + 125°C, VCC = 4.5 V: Device type 01 - - - - - - - - - - - - - - - - - - - - 1.0 ns Device type 02 - - - - - - - - - - - - - - - - - - - - 2.0 ns Minimum pulse width, LE (tw): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - - - - 5.5 ns TC = −55°C to + 125°C, VCC = 3.0 V - - - - - - - - - - 6.5 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - - - 4.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - - - 5.0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History