DS/ISO/IEC 9070
Information processing - SGML support facilities - Registration procedures for public text owner identifiers
inactive, Most Current
| Organization: | DS |
| Publication Date: | 3 May 1993 |
| Status: | inactive |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
The standard applies to the assignment of unique owner prefixes to owners of public text conforming to ISO 8879. It describes the procedures whereby such assignments are made, and the method of constructing registered owner names from them. Procedures for self-assignment of owner prefixes by standards bodies and other organizations are also specified.
Document History
DS/ISO/IEC 9070
May 3, 1993
Information processing - SGML support facilities - Registration procedures for public text owner identifiers
The standard applies to the assignment of unique owner prefixes to owners of public text conforming to ISO 8879. It describes the procedures whereby such assignments are made, and the method of...