ASTM International - ASTM E1011-96(2000)e1

Specification for Sulfuric Acid (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 1
ICS Code (Acids): 71.060.30
scope:

1.1 This specification covers sulfuric acid suitable for a wide variety of industrial applications.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

1.4 Review the current sulfuric acid Material Safety Data Sheet (MSDS) for detailed information concerning toxicity, first-aid procedures, handling, and safety precautions.

Document History

ASTM E1011-96(2000)e1
January 1, 2000
Specification for Sulfuric Acid (Withdrawn 2001)
1.1 This specification covers sulfuric acid suitable for a wide variety of industrial applications. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not...
January 1, 2000
Specification for Sulfuric Acid (Withdrawn 2001)
1.1 This specification covers sulfuric acid suitable for a wide variety of industrial applications. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not...
Advertisement