CEN - EN ISO 15494

Plastics piping systems for industrial applications Polybutene (PB), polyethylene (PE) and polypropylene (PP) Specifications for components and the system Metric series

inactive
Organization: CEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 102
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

October 1, 2018
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
October 1, 2018
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system
as pipes, fittings, and valves made from one of the following materials intended to be used for thermoplastics piping systems in the field of industrial applications above and below ground: —...
November 1, 2015
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PERT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
EN ISO 15494
April 1, 2003
Plastics piping systems for industrial applications Polybutene (PB), polyethylene (PE) and polypropylene (PP) Specifications for components and the system Metric series
A description is not available for this item.
Advertisement