CEN - EN 2927
Aerospace Series - Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature) / 650 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 2927
January 1, 1996
Aerospace Series - Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature) / 650 Degrees C
A description is not available for this item.