IEC 60963

Specification for Unused Polybutenes

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1988
Status: active
Page Count: 22
ICS Code (Insulating oils): 29.040.10
ICS Code (Switchgear and controlgear): 29.130
scope:

This standard covers specifications and test methods for unused polybutenes, as delivered, intended for use as insulating liquids in electrical equipment.

The requirements given in Sheet 1 are only applicable to unused polybutenes used as an impregnant for paper insulated capacitors and cables and as a filling medium for pipe type cables.

Note.- Polybutenes may be used in transformers, but nowadays this application is not wide enough to justify the development of international specification.

Action could be taken when needed.

For the purpose of this standard two grades of polybutenes are considered: Class I and Class II based on the values of certain physical properties namely: viscosity, flash-point and pour-point

Document History

IEC 60963
December 1, 1988
Specification for Unused Polybutenes
This standard covers specifications and test methods for unused polybutenes, as delivered, intended for use as insulating liquids in electrical equipment. The requirements given in Sheet 1 are only...

References

Advertisement