NPFC - MIL-A-28768

ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 13 April 1984
Status: inactive
Page Count: 23
scope:

This specification covers the general requirements for fixed, shore-based, high frequency (HF) antenna systems for use at Naval Shore Communications Stations, hereinafter referred to as the antenna. This specification does not cover rotatable log periodic antennas or other antennas requiring mechanical movement. Specific details are specified in the applicable detail specification (see 3.1).

Antennas shall be of the powers and wind classes specified in 1.2.1 and 1.2.2, and as specified in the applicable detail specification (see 6.2).

Antennas shall be of the following powers as specified (see 6.2):

Power 0 - 250 watts average 1 kilowatt (kW) peak instantaneous (receive) Power 1 - 1 kW average 4 kW peak instantaneous Power 5 - 5 kW average 25 kW peak instantaneous Power 10 - 10 kW average 40 kW peak instantaneous Power 10a - 10 kW average 80 kW peak instantaneous Power 25 - 25 kW average 100 kW peak instantaneous Power 50 - 50 kW average 400 kW peak instantaneous

Antennas shall be of the following wind classes, as specified (see 6.2):

Class Wind and ice conditions 1 100 miles per hour (mph) (no ice) 2 125 mph (no ice) 90 mph with 0.5 inch (in.) radial ice on all members 3 150 mph (no ice) 90 mph with 0.5 in. radial ice on all members 4 Special case, as specified in the contract (see 6.2)

intended Use:

The antennas covered by this specification are intended for communications for shore-based Naval Stations at worldwide coastal locations.

Power 10a and Power 50 with their high... View More

Document History

Antennas, Fixed, High Frequency General Specification for
A description is not available for this item.
April 30, 1995
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 18, 1986
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 6, 1986
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-A-28768
April 13, 1984
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
This specification covers the general requirements for fixed, shore-based, high frequency (HF) antenna systems for use at Naval Shore Communications Stations, hereinafter referred to as the antenna....
October 1, 1973
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 1, 1973
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 15, 1971
ANTENNA, FIXED HF, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement