JSA - JIS G 5121

Corrosion-resistant cast steels for general applications

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 June 2003
Status: active
Page Count: 28
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies cast steels for general corrosion-resistant applications (including centrifugal cast steel pipes, hereafter referred to as "steel castings").

Remarks : The International Standard corresponding to this Standard is as follows:

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NE& (not equivalent) according to ISO/IEC Guide 21.

IS0 11972 : 1998 Corrosion-resistant cast steels for general applications (MOD)

Document History

JIS G 5121
June 20, 2003
Corrosion-resistant cast steels for general applications
This Standard specifies cast steels for general corrosion-resistant applications (including centrifugal cast steel pipes, hereafter referred to as "steel castings"). Remarks : The International...
January 1, 1991
Stainless Steel Castings
A description is not available for this item.

References

Advertisement