NPFC - MIL-S-9395
SWITCHES, PRESSURE, (ABSOLUTE, GAGE, AND DIFFERENTIAL), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 27 August 1982 |
| Status: | active |
| Page Count: | 30 |
scope:
This specification covers the general requirements for absolute, gage, and differential pressure switches (see 6.1).
The type shall be identified in accordance with table I. TABLE I. Type
Type Switch
--------------------
The high temperature shall be in accordance with table II. TABLE II. High temperature
Symbol Temperature
operating and nonoperating
°F °C
--------------------
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to Directorate of Electronic Support, AFALD/PTS, Gentile AFS, OH 45444 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The low temperature shall be in accordance with table III. TABLE III. Low temperature.
Symbol Temperature
operating and nonoperating
°F °C
--------------------
The altitude shall be in accordance with table IV. TABLE IV. Altitude.
Symbol Altitude Pressure equivalent
feet psia (lbf/in2a)
--------------------
The shock shall be in accordance with table V. TABLE V. Shock.
Symbol Shock Gs
--------------------
The vibration shall be in accordance with table VI. TABLE VI. Vibration.
Symbol Type
--------------------
The mechanical life shall be in accordance with table VII. TABLE VII. Mechanical life.
Symbol Cycles
--------------------
The electrical life shall be in accordance with table VIII. TABLE VIII. Electrical life.
Symbol Cycles
--------------------
The acceleration shall be in accordance with table IX. TABLE IX. Acceleration.
Symbol Gs
--------------------
The pressure pulsation amplitude shall be in accordance with table X in determining the actuation and deactuation points. TABLE X. Pressure pulsation amplitude.
Grade Percent steady
state pressure
--------------------
The pressure pulsation frequency shall be in accordance with table XI. TABLE XI. Pressure pulsation frequency.
Grade Frequency
in Hz
--------------------
The pressure rise shall be in accordance with table XII. TABLE XII. Pressure rise.
Grade Pressure rise rate in psi (lbf/in2)
per second
--------------------
intended Use:
Switches covered by this specification are intended for use in airborne, land, and sea applications. This specification is intended for, but limited to use in selection of pressure switches during... View More
Document History