DIN EN 301907
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Call transfer supplementary service (ISO/IEC 21410 (2001), modified) (Endorsement of the English version EN 301907 V1.1.1 (2004-01) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301907
December 1, 2004
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Call transfer supplementary service (ISO/IEC 21410 (2001), modified) (Endorsement of the English version EN 301907 V1.1.1 (2004-01) as German standard)
A description is not available for this item.