CSA - CAN/CSA-Z243.224-90

Information Processing - Text and Office Systems - Office Document Architecture (ODA) and Interchange Format - Part 4: Document Profile (ISO 8613-4:1989)

inactive, Most Current
Organization: CSA
Publication Date: 1 August 1990
Status: inactive
Page Count: 32
scope:

The purpose of ISO 8613 is to facilitate the interchange of documents.

In the context of ISO 8613, documents are considered to be items such as memoranda, letters, invoices, forms and reports, which may include pictures and tabular material. The content elements used within the documents may include graphic characters, geometric graphics elements and raster graphics elements, all potentially within one document.

NOTE - ISO 8613 is designed to allow for extensions, including typographical features, color, spreadsheets and additional types of content such as sound.

ISO 8613 applies to the interchange of documents by means of data communications of the exchange of storage media.

It provides for the interchange of documents for either or both of the following purposes:

- to allow presentation as intended by the originator;

- to allow processing such as intended by the originator;

The composition of a document in interchange can take several forms:

- formatted form, allowing presentation of the document;

- processable form, allowing processing of the document;

- formatted processable form, allowing both presentation and processing.

ISO 8613 also provides for the interchange of ODA information structures used for the processing of interchanged documents.

Furthermore, ISO 8613 allows for the interchange of documents containing one or more different types of content such as character text, images, graphics and sound.

This part of ISO 8613

- defines the purpose of the document profile;

- specifies the attributes which constitute the document profile.

Document History

CAN/CSA-Z243.224-90
August 1, 1990
Information Processing - Text and Office Systems - Office Document Architecture (ODA) and Interchange Format - Part 4: Document Profile (ISO 8613-4:1989)
The purpose of ISO 8613 is to facilitate the interchange of documents. In the context of ISO 8613, documents are considered to be items such as memoranda, letters, invoices, forms and reports, which...

References

Advertisement