BHMA - ANSI A156.10

Power Operated Pedestrian Doors

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 1999
Status: inactive
Page Count: 46
scope:

GENERAL

Requirements in this Standard apply to power operated doors for pedestrian use, which open automatically when approached by pedestrians and some small vehicular traffic or by a knowing act. Included are provisions to reduce the chance of user injury or entrapment. Power operated doors for industrial or trained traffic are not covered in this Standard.

Where this Standard contains specifications relating to minimum or maximum dimensions of various components of power operated doors for pedestrian use and some small vehicular traffic, such dimensions are included to provide user protection for what are, in the industry, standard application conditions. This Standard does not apply to custom design installations.

This Standard does not apply to power assist and low energy power operated doors. Refer to ANSI/BHMA A156.19 for Power Assist and Low Energy Power Operated Doors.

Required dimensions are expressed in US units first. The SI (metric) equivalents given in parentheses are approximate.

American National Standards referenced in A156.10 are available from the American National Standards Institute, 11 West 42nd Street, New York, NY 10036. ASTM Standards referenced in A156.10 are available from ASTM, 100 Barr Harbor Dr., West Conshohocken, PA 19428-2959 (also see Appendix C).

Tolerances. Where only minus tolerances are given, the dimensions are permitted to be exceeded at the option of the manufacturers. All values that do not carry specific tolerances or are not marked maximum or minimum shall have the following tolerances: Linear dimensions shall be +/- 1/16 inch (1.6mm). Pounds or pound force shall be +/- 2%. Degrees opening shall be +/- 2 degrees. Electrical measurements shall be +/- 2%.

Tests described in this standard are performed under laboratory conditions. In actual usage, results vary because of installation,

Document History

January 1, 2017
POWER OPERATED PEDESTRIAN DOORS
Requirements in this Standard apply to power operated doors for pedestrian use which open automatically when approached by pedestrians and some small vehicular traffic or by a knowing act. Included...
January 1, 2011
POWER OPERATED PEDESTRIAN DOORS
Requirements in this Standard apply to power operated doors for pedestrian use which open automatically when approached by pedestrians and some small vehicular traffic or by a knowing act. Included...
January 1, 2005
Power Operated Pedestrian Doors
Requirements in this Standard apply to power operated doors for pedestrian use which open automatically when approached by pedestrians and some small vehicular traffic or by a knowing act. Included...
ANSI A156.10
January 1, 1999
Power Operated Pedestrian Doors
GENERAL Requirements in this Standard apply to power operated doors for pedestrian use, which open automatically when approached by pedestrians and some small vehicular traffic or by a knowing act....
January 1, 1991
Power Operated Pedestrian Doors (BHMA 1601) (CAN/CGSB-69.26-96)
A description is not available for this item.
January 1, 1979
American National Standard for power operated pedestrian doors
A description is not available for this item.

References

Advertisement