AIA/NAS - NAS1332

Pin, Quick Release, Positive Locking Single & Double Acting

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 April 2004
Status: inactive
Page Count: 15
scope:

This specification establishes the requirements for material, construction, heat treatment, surface roughness, protective finish, and quality control of positive locking quick release pins, single and double acting.

Classification - Quick-release pins shall be of the following classes as specified (see 6.2):

Class I - Single acting pins: A push on the release button releases the locking mechanism (NASI333 -1346).

Class II - Double acting pins: A push or pull on the release button or handle releases the locking mechanism (NAS1353 - 1366).

Document History

October 31, 2012
PIN, QUICK RELEASE, POSITIVE LOCKING, SINGLE & DOUBLE ACTING
The pins are intended for use on aircraft to ensure that the landing gear cannot be retracted while the aircraft is on the ground. The pins are also intended for use in applications requiring quick...
February 1, 2007
Pin, Quick Release, Positive Locking Single & Double Acting
The pins are intended for use on aircraft to ensure that the landing gear cannot be retracted while the aircraft is on the ground. The pins are also intended for use in applications requiring quick...
NAS1332
April 1, 2004
Pin, Quick Release, Positive Locking Single & Double Acting
This specification establishes the requirements for material, construction, heat treatment, surface roughness, protective finish, and quality control of positive locking quick release pins, single...
February 22, 1988
Pin, Quick Release, Positive Locking Single & Double Acting
This specification establishes the requirements for materials, construction, heat treatment, surface roughness, protective finish, and quality control of Positive Locking Quick Release, Pins, Single...

References

Advertisement