ETSI - TS 101 493-2

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Packet Based Convergence Layer; Part 2: Ethernet Service Specific Convergence Sublayer (SSCS)

inactive
Organization: ETSI
Publication Date: 1 April 2000
Status: inactive
Page Count: 31
scope:

The present document is applicable to HIPERLAN/2 equipment supporting interworking with IEEE 802.3 Local Area Networks [5].

The present document does only address the functionality required to transfer IEEE 802.3 [5] frames over the radio interface between an HIPERLAN/2 Access Point and Mobile Terminal. Note that the frame type described in IEEE 802.3 also covers Ethernet v2 (see Bibliography). It does not address the requirements and technical characteristics for wired network interfaces at the Access Point and at the Mobile Terminal.

The present document supports both best effort and the IEEE 802.1p priority mechanisms developed to enable Quality-of-Service in LANs.

The present document uses the services provided by the Common Part of the Packet based Convergence Layer and by the Data Link Control layer of HIPERLAN/2.

The present document does not address the requirements and technical characteristics for type approval and conformance testing. These are covered in separate Technical Specifications.

Document History

December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Packet Based Convergence Layer; Part 2: Ethernet Service Specific Convergence Sublayer (SSCS)
A description is not available for this item.
TS 101 493-2
April 1, 2000
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Packet Based Convergence Layer; Part 2: Ethernet Service Specific Convergence Sublayer (SSCS)
The present document is applicable to HIPERLAN/2 equipment supporting interworking with IEEE 802.3 Local Area Networks [5]. The present document does only address the functionality required to...

References

Advertisement