ASTM International - ASTM A659/A659M-97

Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1997
Status: inactive
Page Count: 3
scope:

1.1 This specification covers hot-rolled commercial steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25% and the maximum of the specified manganese range is not over 0.90%. This material is ordered to chemical composition.

1.2 This specification is not applicable to the steels covered by Specification A 635/A 635M.

1.3 The values stated in either acceptable SI (metric) units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

Document History

November 1, 2022
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25?% and the...
September 1, 2018
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the...
September 1, 2017
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the...
May 1, 2012
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the...
April 1, 2010
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the...
November 1, 2008
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the...
October 1, 2006
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled carbon steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 % and the...
ASTM A659/A659M-97
March 10, 1997
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled commercial steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25% and the...
March 10, 1997
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
1.1 This specification covers hot-rolled commercial steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25% and the...
Advertisement