FORD - WSK-M1L126-A3

CABLE, LOW TENSION, TPE INSULATED 135 °C, THIN WALL, TINNED *** TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 18 August 2003
Status: active
Page Count: 9
scope:

1. SCOPE

The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation thickness.

Document History

WSK-M1L126-A3
August 18, 2003
CABLE, LOW TENSION, TPE INSULATED 135 °C, THIN WALL, TINNED *** TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...
March 18, 1994
CABLE, LOW TENSION, TPE INSULATED, 135 C, THIN WALL, TINNED
1. SCOPE The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...

References

Advertisement