BSI - BS EN ISO 4611
Plastics. Determination of the effects of exposure to damp heat, water spray and salt mist
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 1988 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
Defines exposure conditions for standard test specimens of plastics materials or samples from plastics articles and assessment of the effects in terms of change of mass, dimensions, appearance or physical properties. Aligned with IEC test conditions but not restricted to materials for electrical applications.
Document History
January 31, 2011
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist
A description is not available for this item.
December 31, 2008
Plastics - Determination of the effects of exposure to damp heat, water spray and salt mist
A description is not available for this item.
BS EN ISO 4611
October 31, 1988
Plastics. Determination of the effects of exposure to damp heat, water spray and salt mist
Defines exposure conditions for standard test specimens of plastics materials or samples from plastics articles and assessment of the effects in terms of change of mass, dimensions, appearance or...