CSA - CAN/CSA-Z243.178-91

Information Technology - Open Systems Interconnection - Service Definition for the Commitment, Concurrency and Recovery Service Element

inactive, Most Current
Organization: CSA
Publication Date: 1 September 1991
Status: inactive
Page Count: 57
scope:

This International Standard is intended for reference by other specifications when the functionality of commitment, concurrency and recovery is required. It can be referenced whenever the processing of two or more application-entity invocations in a distributed application needs to be organized into an atomic action.

This International Standard defines services that are used on a single association to coordinate two application-entity invocations involved in an atomic action. The determination of which application-entity invocations are involved in an atomic action is not within the scope of this International Standard.

This International Standard establishes the general principles for the coordinated use of the CCR services when more than two application-entity invocations are involved in a single atomic action, or when recovery is required after failure. The coordination of multiple associations and the related application-entity invocations that constitute an atomic action is achieved by a referencing specification in conjunction with this International Standard.

This International Standard is only applicable to a distributed application whose specification references this International Standard.

This International Standard does not specify individual implementations or products. It does not constrain the implementation of entities and interfaces within a computer system.

No requirement is made for conformance to this International Standard.

This International Standard includes requirements for compliance that apply to a referencing specification.

Document History

CAN/CSA-Z243.178-91
September 1, 1991
Information Technology - Open Systems Interconnection - Service Definition for the Commitment, Concurrency and Recovery Service Element
This International Standard is intended for reference by other specifications when the functionality of commitment, concurrency and recovery is required. It can be referenced whenever the processing...
September 1, 1991
Information Technology - Open Systems Interconnection - Service Definition for the Commitment, Concurrency and Recovery Service Element (ISO/IEC 9804:1990)
This International Standard is intended for reference by other specifications when the functionality of commitment, concurrency and recovery is required. It can be referenced whenever the processing...

References

Advertisement