DLA - SMD-5962-88760 REV A

MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 October 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1013A Dual precision operational amplifiers 02 LT1013 Dual precision operational amplifiers

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (V+) . . . . . . . . . . . . . . . +22 V dc Negative supply voltage (V−) . . . . . . . . . . . . . . . −22 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . . 500 mW 1/ Differential input voltage . . . . . . . . . . . . . . . . ±30 V dc Input voltage . . . . . . . . . . . . . . . . . . . . . . Supply voltage Output short circuit duration . . . . . . . . . . . . . . Indefinite Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature: Cases G and P (soldering, 10 seconds) . . . . . . . . . +300°C Case 2 (soldering, 60 seconds) . . . . . . . . . . . . . +260°C Thermal resistance, junction-to-case (θJC) . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case G . . . . . . . . . . . . . . . . . . . . . . . . . +150°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . . . +110°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . +65°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C

Positive supply voltage (V+) . . . . . . . . . . . . . . . +15 V dc Negative supply voltage (V−) . . . . . . . . . . . . . . . −15 V dc Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C Common mode voltage (VCM) . . . . . . . . . . . . . . . . 0 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 24, 2020
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 4, 2015
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 13, 2010
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 8, 2007
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 13, 2002
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
July 8, 1994
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
May 6, 1994
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88760 REV A
October 29, 1992
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 12, 1989
MICROCIRCUIT, LINEAR, DUAL, PRECISION, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement