DLA - SMD-5962-88676
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 2K X 8 EEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 February 1989 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device Generic Circuit Access Write End of write type number function time speed Write mode indicator Endurance 01 (see 6.4) 2K × 8 EEPROM 90 ns 1.0 ms byte [D bar][A bar][T bar][A bar] polling 10,000 cycles 02 (See 6.4) 2K × 8 EEPROM 70 ns 1.0 ms byte [D bar][A bar][T bar][A bar] polling 10,000 cycles 03 (see 6.4) 2K × 8 EEPROM 55 ns 1.0 ms byte [D bar][A bar][T bar][A bar] polling 10,000 cycles
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, 1.290" × .610" × .225"), dual-in-line package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X C-12 (32-terminal, .560" × .458" × .120"), rectangular chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - −0.3 V dc to +6.25 V dc Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ) 2/ - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Input voltage range (VIL, VIH) - - - - - - - - - - −0.3 V dc to +6.25 V dc Data retention - - - - - - - - - - - - - - - - - - 10 years (minimum) Endurance- - - - - - - - - - - - - - - - - - - - - 10,000 cycles (minimum) Chip clear voltage (VH)- - - - - - - - - - - - - - 12.0 V dc
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (Tc)- - - - - - - - −55°C to +125°C Input voltage, low range (VIL) - - - - - - - - - - - −0.1 V dc to +0.8 V dc Input voltage, high range (VIH)- - - - - - - - - - - +2.0 V dc to VCC +0.3 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History