BSI - DD 107-4

Computer Graphics: Metafile for the Storage and Transfer of Picture Description Information Part 4: Text Encoding

inactive, Most Current
Organization: BSI
Publication Date: 30 May 1986
Status: inactive
Page Count: 40
ICS Code (Computer graphics): 35.140
ICS Code (Coding of graphical and photographical information): 35.040.30
scope:

A representation of the metafile syntax that is easy to type, edit and read. It allows a metafile to be edited with any standard text editor, using the internal character code of the host computer system.

Document History

DD 107-4
May 30, 1986
Computer Graphics: Metafile for the Storage and Transfer of Picture Description Information Part 4: Text Encoding
A representation of the metafile syntax that is easy to type, edit and read. It allows a metafile to be edited with any standard text editor, using the internal character code of the host computer...

References

Advertisement