AASHTO T 224

Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2001
Status: inactive
Page Count: 5
scope:

This method describes a procedure for adjusting the densities of soil and soil aggregate mixtures to compensate for differing percentages of coarse particles retained on either the 4.75-mm (No. 4) or 19.0-mm (¾ in.) sieve. This is necessary to adjust either the field wet density to a dry density of the material passing these sieves or the reverse, by adjusting the lab density to the field density when doing compaction control testing. Comparisons are made by comparing the field densities with the maximum dry density as determined by T 99 or T 180.

Two methods are available for correction, either, lab to field or field to lab density. The method specified in Section 4.1 adjusts the compacted lab density to the field density. The method specified in Section 4.2 adjusts the field wet density to dry density of the fine fraction and compares its results with the compacted lab density.

This test method applies to soil mixtures that have 40 percent or less retained on the 4.75-mm (No. 4) sieve, when Method A or B of T 99 or T 180 is used, or mixtures that have 30 percent or less retained on the 19.0 mm (¾ in.) sieve, when Method C or D of T 99 or T 180 is used. The material retained on these sieves shall be defined as oversize particles (coarse particles).

This method applies to soils with any percentage of oversize particles as specified in Section 1.3. However, the correction may not be of practical significance for soils with only a small percentage of oversize particles. The person or agency specifying this method shall specify a minimum percentage of oversize particles below which the method need not be applied. If a minimum percentage is not specified, this method shall be applied to samples with more than five percent by weight of oversize particles.

The following applies to all specified limits in this standard: For the purposes of determining conformance with these specifications, an observed value or a calculated value shall be rounded off to the nearest 10 kg/m3 (1 pcf), according to R 11.

The values stated in SI units are to be regarded as the standard.

Document History

January 1, 2010
Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test
This method describes a procedure for adjusting the densities of soil and soil aggregate mixtures to compensate for differing percentages of coarse particles retained on either the 4.75-mm (No. 4) or...
January 1, 2010
Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test
This method describes a procedure for adjusting the densities of soil and soil aggregate mixtures to compensate for differing percentages of coarse particles retained on either the 4.75-mm (No. 4) or...
January 1, 2001
Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test
This method describes a procedure for adjusting the densities of soil and soil aggregate mixtures to compensate for differing percentages of coarse particles retained on either the 4.75-mm (No. 4) or...
AASHTO T 224
January 1, 2001
Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test
This method describes a procedure for adjusting the densities of soil and soil aggregate mixtures to compensate for differing percentages of coarse particles retained on either the 4.75-mm (No. 4) or...
January 1, 1986
Standard Specification for Correction for Coarse Particles in the Soil Compaction Test
A description is not available for this item.
January 1, 1986
Standard Specification for Correction for Coarse Particles in the Soil Compaction Test
A description is not available for this item.
January 1, 1986
Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test (R 1993)
A description is not available for this item.
January 1, 1986
Standard Specification for Correction for Coarse Particles in the Soil Compaction Test
A description is not available for this item.

References

Advertisement