FORD - WSD-M1A337-A3

STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING

inactive
Organization: FORD
Publication Date: 19 January 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

Thematerialsdefinedbythesespecificationsareformable, weldable multilayer composites for use in applications where sound reduction is required. Thesematerialsconsist of a viscoelasticpolymermaterial sandwichedbetweensheets of drawingqualitysteelmeetingthe requirements of WSD-MlA333-A2/A3. For variant A5 the steel has a two sided aluminum alloy coating for enhanced higher temperature performance, meetingrequirements of WSD-MlA295-Al/A2/A3. The grades have optimized damping loss factors of 2 0.1 for the following ranges of temperature: A1 0 - 60 OC A4 90 - 110 OC A2 50 - 110 OC A5 110 - 250 OC A3 70 - 90 OC

Document History

March 11, 2011
STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are formable, weldable multilayer composites for use in applications where sound reduction is required. These materials consist of a viscoelastic polymer...
July 31, 2002
STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are formable, weldable multilayer composites for use in applications where sound reduction is required. These materials consist of a...
WSD-M1A337-A3
January 19, 2000
STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING
1. SCOPE Thematerialsdefinedbythesespecificationsareformable, weldable multilayer composites for use in applications where sound reduction is required. Thesematerialsconsist of a...

References

Advertisement