CEN - EN 10228-3
Non-Destructive Testing of Steel Forgings - Part 3: Ultrasonic Testing of Ferritic or Martensitic Steel Forgings
| Organization: | CEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Iron and steel products): | 77.140 |
| ICS Code (Testing of metals): | 77.040 |
scope:
This part of EN 10228 describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanized scanning techniques, such as immersion testing, may be used but should be agreed between the purchaser and supplier (see clause 4).
This part of EN 10228 applies to four types of forgings, classified according to their shape and method of production. Types 1, 2 and 3 are essentially simple shapes. Type 4 covers complex shapes.
This part of EN 10228 does not apply to:
- closed die forgings;
- turbine rotor and generator forgings.
Ultrasonic testing of austenitic and austenitic-ferritic stainless steel forgings is the subject of Part 4 of this European Standard.
Document History