ISO 6296

Petroleum Products - Determination of Water - Potentiometric Karl Fischer Titration Method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2000
Status: active
Page Count: 16
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard specifies a method for the direct determination of water in petroleum products boiling below 390 °C. It covers the mass fraction range 0,003 % (m/m) to 0,100 % (m/m).

This International Standard may be applicable to petroleum products boiling above 390 °C and lubricating base oils. However, the precision has not been established for these materials.

NOTE 1 A number of substances and classes of compounds associated with condensation or oxidation-reduction reactions interfere in the determination of water by Karl Fischer titration. In petroleum products, the most common interferences are hydrogen sulfide and mercaptan sulfur, however, concentrations of these below 0,003 % (m/m) as sulfur will not cause significant interference over the range 0,003 % (m/m) to 0,100 % (m/m) water. Other organic sulfur compounds commonly present such as sulfides, disulfides and thiophenes, do not interfere.

NOTE 2 For the purposes of this International Standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass and volume fractions of a material respectively.

Document History

ISO 6296
August 15, 2000
Petroleum Products - Determination of Water - Potentiometric Karl Fischer Titration Method
This International Standard specifies a method for the direct determination of water in petroleum products boiling below 390 °C. It covers the mass fraction range 0,003 % (m/m) to 0,100 % (m/m)....

References

Advertisement