ETSI - TS 100 915
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
| Organization: | ETSI |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 32 |
scope:
The present document defines Terminal Adaptation Functions (TAF) which are integrated in a Mobile Termination (MT) and which enable the attachment of Synchronous Terminals to an MT (see GSM 04.02 [4]). The general aspects of Terminal Adaptation Functions are contained in specification GSM 07.01 [8]. The present document covers support of synchronous data services (see GSM 02.02 [2]) for the following interfaces and procedures:
- V.22 DTE/DCE Interface
- V.22 bis DTE/DCE Interface
- V.26 ter DTE/DCE Interface
- V.32 DTE/DCE Interface
- X.21 DTE/DCE Interface
- X.21 bis DTE/DCE Interface
- X.25 Procedure
- X.32 Procedure
- V.25 bis Procedure
- I.420 Interface (S)
LAPB is the only synchronous non-transparent protocol which is considered here.
Document History