DS/EN ISO/IEC 9661

Information technology - Data interchange on 12,7 mm wide magnetic tape cartridges - 18 tracks, 1 491 data bytes per millimetre

inactive, Most Current
Organization: DS
Publication Date: 16 February 1996
Status: inactive
Page Count: 62
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

The standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and recording method thus allowing, together with ISO 1001 for magnetic tape labelling, full data interchange by means of such magnetic tape cartridges.

Document History

DS/EN ISO/IEC 9661
February 16, 1996
Information technology - Data interchange on 12,7 mm wide magnetic tape cartridges - 18 tracks, 1 491 data bytes per millimetre
The standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and...
Advertisement