ETSI - PRETS 300 436-2
Broadband Integrated Services Digital Network (B-ISDN); Signalling ATM Adaptation Layer (SAAL); Services Specific Connection Oriented Protocol (SSCOP); Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This second part of ETS 300 436 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Service Specific Connection Oriented Protocol (SSCOP) at the Signalling ATM Adaptation Layer (SAAL) for the Broadband Integrated Services Digital Network (B-ISDN) as specified in ETS 300 436-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
The supplier of a protocol implementation that is claimed to conform to ETS 300 436-1 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History