ISO 6624-2
Internal combustion engines - Piston rings - Part 2: Half keystone rings made of cast iron
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Engine block and internal components): | 43.060.10 |
Document History
February 15, 2016
Internal combustion engines - Piston rings - Part 2: Half keystone rings made of cast iron
This part of ISO 6624 specifies the essential dimensional features of half keystone rings made of cast iron, types HK, HKB and HKBA, having nominal diameters from 38 mm up to, and including, 160 mm,...
ISO 6624-2
October 1, 2003
Internal combustion engines - Piston rings - Part 2: Half keystone rings made of cast iron
A description is not available for this item.