CENELEC - EN 61300-2-6

Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-6: Tests - Tensile Strength of Coupling Mechanism

inactive
Organization: CENELEC
Publication Date: 1 July 1997
Status: inactive
Page Count: 10
ICS Code (Telecommunications. Audio and video engineering): 33

Document History

January 1, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure the coupling mechanism of a connector set or connector and device combination withstands the axial loads likely to be applied during normal service,...
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
EN 61300-2-6
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-6: Tests - Tensile Strength of Coupling Mechanism
A description is not available for this item.
Advertisement