ISO 9013
Welding and Allied Processes - Quality Classification and Dimensional Tolerances of Thermally Cut (Oxygen/Fuel Gas Flame) Surfaces First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Welding processes): | 25.160.10 |
Document History
February 1, 2017
Thermal cutting - Classification of thermal cuts - Geometrical product specification and quality tolerances
This document presents geometrical product specifications and quality tolerances for the classification of thermal cuts in materials suitable for oxyfuel flame cutting, plasma cutting and laser...
September 15, 2002
Thermal Cutting - Classification of Thermal Cuts - Geometrical Product Specification and Quality Tolerances
This International Standard applies to materials suitable for oxyfuel flame cutting, plasma cutting and laser cutting. It is applicable to flame cuts from 3 mm to 300 mm, plasma cuts from 1 mm to 150...
ISO 9013
January 1, 1992
Welding and Allied Processes - Quality Classification and Dimensional Tolerances of Thermally Cut (Oxygen/Fuel Gas Flame) Surfaces First Edition
A description is not available for this item.