DS/EN 61800-2
Adjustable speed electrical power drive systems – Part 2: General requirements – Rating specifications for low voltage adjustable frequency a.c. power drive systems
inactive
| Organization: | DS |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| Page Count: | 183 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
This standard applies to adjustable frequency 3-phase, cage-rotor motor drive systems (AFD) using semiconductor power conversion with a maximum load side frequency up to 600 Hz. The AFD includes power conversion, control equipment, and also an A.C. motor or motors. It applies to power drive systems (PDS) connected to line voltages up to 1 kV A.C., 50 or 60 Hz.
Document History
October 16, 2015
Adjustable speed electrical power drive systems – Part 2: General requirements – Rating specifications for low voltage adjustable speed a.c. power drive systems
IEC 61800-2:2015 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and...
DS/EN 61800-2
August 10, 1998
Adjustable speed electrical power drive systems – Part 2: General requirements – Rating specifications for low voltage adjustable frequency a.c. power drive systems
This standard applies to adjustable frequency 3-phase, cage-rotor motor drive systems (AFD) using semiconductor power conversion with a maximum load side frequency up to 600 Hz. The AFD includes...
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable speed a.c. power drive systems
This part of IEC 61800 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement...
Adjustable speed electrical power drive systems -- Part 2: General requirements - Rating specifications for low voltage adjustable speed a.c. power drive systems
This part of IEC 61800 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement...