NPFC - MIL-R-19365
RESISTORS, ADJUSTABLE, WIRE WOUND, POWER
| Organization: | NPFC |
| Publication Date: | 25 March 2002 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers power, wire wound, adjustable resistors for use in electrical, electronic, communication, and associated equipment. These resistors have a resistance range of 1 ohm to 15,000 ohms, inclusive, and a resistance tolerance of ±5 percent. The power ratings (see table II and 3.1) cover a range of 11 watts to 210 watts, inclusive. These power ratings are applicable only when the maximum resistance is engaged in the circuit. When only a portion of the resistance element is engaged, the power rating is reduced in approximately the same proportion as the resistance.
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More
Document History