ISO 7326

Rubber and Plastics Hoses - Assessment of Ozone Resistance Under Static Conditions; (CEN EN 27326: 1993)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1991
Status: inactive
Page Count: 7
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

October 15, 2016
Rubber and plastics hoses - Assessment of ozone resistance under static conditions
This document specifies five methods for determining the ozone resistance of the outer covers of hoses: — method 1, for bore sizes up to and including 25 mm, carried out on the hose itself; —...
October 1, 2006
Rubber and plastics hoses Assessment of ozone resistance under static conditions
A description is not available for this item.
ISO 7326
January 1, 1991
Rubber and Plastics Hoses - Assessment of Ozone Resistance Under Static Conditions; (CEN EN 27326: 1993)
A description is not available for this item.
Advertisement