BSI - BS 4749
Textile Reinforced Rubber Hydraulic Hoses and Hose Assemblies
inactive
Buy Now
Organization: | BSI |
Publication Date: | 20 December 1991 |
Status: | inactive |
Page Count: | 10 |
ICS Code (Hoses and hose assemblies): | 23.040.70 |
ICS Code (Hoses): | 83.140.40 |
scope:
Requirements for hoses of internal diameter from 5 mm to 100 mm, operating at temperatures ranging from -40°C to +100°C.
Document History
BS 4749
December 20, 1991
Textile Reinforced Rubber Hydraulic Hoses and Hose Assemblies
Requirements for hoses of internal diameter from 5 mm to 100 mm, operating at temperatures ranging from -40°C to +100°C.
May 31, 1984
Textile Reinforced Rubber Hydraulic Hoses and Hose Assemblies
Four types of textile reinforced rubber hoses and hose assemblies are specified according to their design working pressure for use with common hydraulic fluids over the temperature range -40°C to...