DS/EN 301143 V1.1.4

Intelligent network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Cordless Terminal Mobility (CTM); Stage 3 specifications for Service Control Function (SCF); SCF and Call Unrelated Service Function (CUSF)/ Service Switching Function (SSF); SCF interface

active, Most Current
Organization: DS
Publication Date: 15 June 2000
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

The present document analyses what the Cordless Terminal Mobility (CTM) specific specifications are within the generic parameters on the Service Control Function (SCF)-SCF, Call Unrelated Service Function (CUSF)-SCF and Service Switching Function (SSF)-SCF interfaces of the ETSI core Intelligent Network Application Part (INAP). These specifications ensure internetworking between CTM networks and the establishment of a multi-vendor environment for CTM. The generic INAP protocol contains generic parameters that can convey application specific information, such as for the CTM application. Detailed CTM specifications are described by the present document using the INAP SCF-SCF, CUSF-SCF and SSF-SCF interface capabilities. The SCF-Service Data Point (SDF) and SDF-SDF interfaces are not considered in the present document.

Document History

DS/EN 301143 V1.1.4
June 15, 2000
Intelligent network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Cordless Terminal Mobility (CTM); Stage 3 specifications for Service Control Function (SCF); SCF and Call Unrelated Service Function (CUSF)/ Service Switching Function (SSF); SCF interface
The present document analyses what the Cordless Terminal Mobility (CTM) specific specifications are within the generic parameters on the Service Control Function (SCF)-SCF, Call Unrelated Service...
Advertisement