ETSI - TS 100 593

Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Interface Principles

inactive
Organization: ETSI
Publication Date: 1 August 1999
Status: inactive
Page Count: 19
scope:

The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51.

The present document gives the principle basis for the rest of the specifications specifying the interface between the Base Station Controller, BSC, and the Base Transceiver Station, BTS, with its transceivers, TRX. These components together form the Base Station System, BSS. (The interface between MSC and the BSS is specified in Technical Specifications GSM 08.01 - 08.20).

The intention with this interface is to get a unified way of connecting remotely located BTSs/TRXs to a BSC allowing for the interconnection of BSCs and BTSs/TRXs from different manufacturers.

In order to keep the BTS as simple as possible, BTS contains only those functions which have to recide close to the radio interface.

Document History

May 1, 2002
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC-BTS) Interface; Interface Principles
A description is not available for this item.
June 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Interface Principles
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. The present document gives the principle basis for the rest of the specifications specifying the...
TS 100 593
August 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Interface Principles
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. The present document gives the principle basis for the rest of the specifications specifying the...
April 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Interface Principles
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. The present document gives the principle basis for the rest of the specifications specifying the...

References

Advertisement