DLA - MIL-PRF-19500/467 NOTICE 1

SEMICONDUCTOR DEVICES, GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 7 June 1999
Status: inactive
Page Count: 1

Document History

May 26, 2023
LIGHT EMITTING DIODE, RED, THROUGH-HOLE MOUNT, TYPE 1N5765, QUALITY LEVELS JAN AND JANTX
Scope. This specification covers the performance requirements for hermetically-sealed, red light emitting diodes (LED). Two levels of product assurance (JAN and JANTX) are provided for each device...
March 30, 2018
LIGHT EMITTING DIODE, RED, THROUGH-HOLE MOUNT, TYPE 1N5765, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed, red light emitting diodes (LED). Two levels of product assurance (JAN and JANTX) are provided for each device type as...
June 19, 2017
LIGHT EMITTING DIODE, TYPE 1N5765 JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed, red light emitting diodes. Two levels of product assurance (JAN and 1.2 the figure JANTX) are provided for each device...
February 26, 2016
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, TYPE 1N5765 JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed, red light emitting diodes. Two levels of product assurance (JAN and JANTX) are provided for each device type as...
April 23, 2008
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, TYPE 1N5765 JAN AND TX
This specification covers the performance requirements for hermetically-sealed, red light emitting diodes. Two levels of product assurance are provided for each device type as specified in...
March 24, 2004
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JANIN5765 AND JANTX1N5765
A description is not available for this item.
MIL-PRF-19500/467 NOTICE 1
June 7, 1999
SEMICONDUCTOR DEVICES, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 24, 1977
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JANIN5765 AND JANTX1N5765
A description is not available for this item.
May 9, 1972
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JANIN5765 AND JANTX1N5765
A description is not available for this item.
January 25, 1972
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JANIN5765 AND JANTX1N5765
This specification covers the detail requirements for TX and NON-TX light emitting diodes. See figure 1.

References

Advertisement