ASTM International - ASTM D7606-17

Standard Practice for Sampling of High Pressure Hydrogen and Related Fuel Cell Feed Gases

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2017
Status: active
Page Count: 5
ICS Code (Hydrogen technologies): 27.075
significance And Use:

5.1  Hydrogen is delivered to fuel cell powered automotive vehicles and stationary appliances at pressures up to 87.5 MPa. The quality of hydrogen delivered is a significant factor in maximizing... View More

scope:

1.1 This standard practice describes a sampling procedure of high pressure hydrogen at fueling stations operating at 35 or 70 megapascals (MPa) using a hydrogen quality sampling apparatus (HQSA).

1.2 This practice does not include the analysis of the acquired sample. Applicable ASTM standards include but are not limited to test methods referenced in Section 2 of this practice.

1.3 This practice is not intended for sampling and measuring particulate matter in high pressure hydrogen. For procedures on sampling and measuring particulate matter see ASTM D7650 and D7651.

1.4 The values stated in SI units are standard. The values stated in inch-pounds are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D7606-17
November 1, 2017
Standard Practice for Sampling of High Pressure Hydrogen and Related Fuel Cell Feed Gases
1.1 This standard practice describes a sampling procedure of high pressure hydrogen at fueling stations operating at 35 or 70 megapascals (MPa) using a hydrogen quality sampling apparatus (HQSA)....
March 1, 2011
Standard Practice for Sampling of High Pressure Hydrogen and Related Fuel Cell Feed Gases
1.1 This practice describes a hydrogen quality sampling apparatus (HQSA) and a procedure for the sampling of high pressure hydrogen at fueling nozzles of 35 or 70 Mega Pascal (MPa) fueling stations....
Advertisement