ASTM International - ASTM UOP1022-18

Determination of Trace Carbonyl Sulfide and Hydrogen Sulfide in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry

active
Buy Now
Organization: ASTM International
Publication Date: 7 February 2018
Status: active
Page Count: 13
scope:

This method is for determining trace carbonyl sulfide and hydrogen sulfide in high purity polymer grade ethylene and propylene gas or liquid using a gas chromatograph equipped with a mass spectrometer run in selected ion monitoring mode. The specific instrument is preconfigured and is capable of determining typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining carbonyl sulfide and hydrogen sulfide. Carbonyl sulfide and hydrogen sulfide elute on the propylene tail but are readily extracted as unique ions with selected ion monitoring. The lower limit of quantitation for each component is 0.05 mol- ppm.

Document History

ASTM UOP1022-18
February 7, 2018
Determination of Trace Carbonyl Sulfide and Hydrogen Sulfide in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry
This method is for determining trace carbonyl sulfide and hydrogen sulfide in high purity polymer grade ethylene and propylene gas or liquid using a gas chromatograph equipped with a mass...
Advertisement