DS/EN 300676 V1.2.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground-based VHF hand-held, mobile and fixed radio transmitters, receivers and transceivers for the VHF aeronautical mobile service using amplitude modulation; Technical characteristics and methods of measurement
| Organization: | DS |
| Publication Date: | 15 December 2000 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document states the minimum performance requirements for radio transmitters receivers and transceivers at ground-based aeronautical stations operating in the VHF band (118 MHz to 136,975 MHz) allocated to the aeronautical mobile service. The present document applies to DSB AM systems, with channel separations of 8,33 kHz or 25 kHz intended for analogue speech and ground base stations with a channel spacing of 25 kHz intended for ACARS data communication. The scope of the present document is limited to ground base stations, ground mobile and hand held radios for ground use.
Document History